Zilog Single FETs, MOSFETs IXFN280N085

Description
N-Channel 85V 280A (Tc) 700W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 85V 280A (Tc) 700W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN280N085-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN280N085-ND
Single FETs, MOSFETs IXFN280N085-ND
N-Channel 85V 280A (Tc) 700W (Tc) Chassis Mount SOT-227B

N-Channel 85V 280A (Tc) 700W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323870-IXFN280N085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323870-IXFN280N085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323870-IXFN280N085
Manufacturer: IXYS Win Source Part Number: 1323870-IXFN280N085 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 85 V Current - Continuous Drain (Id) @ 25°C: 280A (Tc) Rds On (Max) @ Id, Vgs: 4.4mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 8mA Power Dissipation (Max): 700W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 580 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 19000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 82 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: IXYS
Win Source Part Number: 1323870-IXFN280N085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 85 V
Current - Continuous Drain (Id) @ 25°C: 280A (Tc)
Rds On (Max) @ Id, Vgs: 4.4mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 8mA
Power Dissipation (Max): 700W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 580 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 19000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 82
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 280 Amps 85V 0.0044 Rds

MOSFET 280 Amps 85V 0.0044 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN280N085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN280N085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN280N085
MOSFET N-CH 85V 280A SOT-227B

MOSFET N-CH 85V 280A SOT-227B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFN280N085-ND 1323870-IXFN280N085 IXFN280N085 IXFN280N085
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1182855-AUIRF3805L - Win Source Electronics
Specs
Polarity N-Channel
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers