N-Channel 70V 280A (Tc) 600W (Tc) Chassis Mount SOT-227B
Manufacturer: IXYS
Win Source Part Number: 1323876-IXFN280N07
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 70 V
Current - Continuous Drain (Id) @ 25°C: 280A (Tc)
Rds On (Max) @ Id, Vgs: 5mOhm @ 120A, 10V
Vgs(th) (Max) @ Id: 4V @ 8mA
Power Dissipation (Max): 600W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 420 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 83
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
MOSFET N-CH 70V 280A SOT-227B
MOSFET N-CH 70V 280A SOT-227B
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFN280N07-ND | 1323876-IXFN280N07 | IXFN280N07 | IXFN280N07 | IXFN280N07 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT-227-4, miniBLOC | SOT3; SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | |
| PD | 600000 milliwatts | 600000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |