Littelfuse, Inc. Single FETs, MOSFETs IXFN24N100

Description
N-Channel 1000V 24A (Tc) 568W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 1000V 24A (Tc) 568W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN24N100-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN24N100-ND
Single FETs, MOSFETs IXFN24N100-ND
N-Channel 1000V 24A (Tc) 568W (Tc) Chassis Mount SOT-227B

N-Channel 1000V 24A (Tc) 568W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Singapore, Singapore
1KV 24A MOSFET Transistor
278-IXFN24N100
1KV 24A MOSFET Transistor 278-IXFN24N100
MOSFET N-CH 1KV 24A SOT-227B Product overview: IXFN24N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1KV, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN24N100 can be used for catalog matching and distributor lookup.

MOSFET N-CH 1KV 24A SOT-227B Product overview: IXFN24N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1KV, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN24N100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324554-IXFN24N100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324554-IXFN24N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324554-IXFN24N100
Manufacturer: IXYS Win Source Part Number: 1324554-IXFN24N100 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 390mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 5.5V @ 8mA Power Dissipation (Max): 568W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 267 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 80 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFN24N100-NDR Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: IXYS
Win Source Part Number: 1324554-IXFN24N100
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 390mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 5.5V @ 8mA
Power Dissipation (Max): 568W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 267 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8700 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 80
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IXFN24N100-NDR
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN24N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN24N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN24N100
MOSFET N-CH 1KV 24A SOT-227B

MOSFET N-CH 1KV 24A SOT-227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1KV 24A

MOSFET 1KV 24A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFN24N100-ND 278-IXFN24N100 1324554-IXFN24N100 IXFN24N100 IXFN24N100
Product Name Single FETs, MOSFETs 1KV 24A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data