Zilog Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs IXFN220N20X3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: HiPerFET™, Ultra X3 Package: Tube Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 160A (Tc)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: HiPerFET™, Ultra X3 Package: Tube Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 160A (Tc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: HiPerFET™, Ultra X3 Package: Tube Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 160A (Tc)

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: HiPerFET™, Ultra X3
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 160A (Tc)

Buy Now Datasheet
Single FETs, MOSFETs - IXFN220N20X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN220N20X3-ND
Single FETs, MOSFETs IXFN220N20X3-ND
N-Channel 200V 160A (Tc) 390W (Tc) Chassis Mount SOT-227B

N-Channel 200V 160A (Tc) 390W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRJNCTX3CLAS (MI

MOSFET DISCMSFT NCHULTRJNCTX3CLAS (MI

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN220N20X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN220N20X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN220N20X3
MOSFET N-CH 200V 160A SOT227B

MOSFET N-CH 200V 160A SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFN220N20X3-ND IXFN220N20X3 IXFN220N20X3
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers