N-Channel 300V 192A (Tc) 1500W (Tc) Chassis Mount SOT-227B
Manufacturer: IXYS
Win Source Part Number: 1325260-IXFN210N30P3
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 192A (Tc)
Rds On (Max) @ Id, Vgs: 14.5mOhm @ 105A, 10V
Vgs(th) (Max) @ Id: 5V @ 8mA
Power Dissipation (Max): 1500W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 268 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 16200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -IXFN210N30P3
Base Product Number: IXFN210
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
MOSFET N-CH 300V 192A SOT227B
MOSFET N-Channel: Power MOSFET w/Fast Diode
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN210N30P3-ND | 1325260-IXFN210N30P3 | IXFN210N30P3 | IXFN210N30P3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |