Zilog Single FETs, MOSFETs IXFN210N20P

Description
N-Channel 200V 188A (Tc) 1070W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 200V 188A (Tc) 1070W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN210N20P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN210N20P-ND
Single FETs, MOSFETs IXFN210N20P-ND
N-Channel 200V 188A (Tc) 1070W (Tc) Chassis Mount SOT-227B

N-Channel 200V 188A (Tc) 1070W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN210N20P - 1191112-IXFN210N20P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN210N20P
1191112-IXFN210N20P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN210N20P 1191112-IXFN210N20P
Manufacturer: IXYS Win Source Part Number: 1191112-IXFN210N20P Series: HiPerFET Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 188A Family Name: IXFN210N20P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227B Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4.5V @ 8mA Gate Charge (Qg) (Maximum) @ Vgs: 255nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 18600pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1070W (Tc) Rds On (Maximum) @ Id, Vgs: 10.5 mOhm @ 105A, 10V Alternative Parts (Cross-Reference): SML20J175; APT20M11JVFR; APT20M11JLL; Introduction Date: May 26, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191112-IXFN210N20P
Series: HiPerFET
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 188A
Family Name: IXFN210N20P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4.5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 255nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 18600pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1070W (Tc)
Rds On (Maximum) @ Id, Vgs: 10.5 mOhm @ 105A, 10V
Alternative Parts (Cross-Reference): SML20J175; APT20M11JVFR; APT20M11JLL;
Introduction Date: May 26, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IXFN210N20P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFN210N20P
Single FETs, MOSFETs IXFN210N20P
MOSFET N-CH 200V 188A SOT-227B

MOSFET N-CH 200V 188A SOT-227B

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN210N20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN210N20P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN210N20P
MOSFET N-CH 200V 188A SOT-227B

MOSFET N-CH 200V 188A SOT-227B

Supplier's Site
MOSFET N-CH 200V 188A SOT-227B - 401-IXFN210N20P - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 188A SOT-227B
401-IXFN210N20P
MOSFET N-CH 200V 188A SOT-227B 401-IXFN210N20P
MOSFET N-CH 200V 188A SOT-227B

MOSFET N-CH 200V 188A SOT-227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 188 Amps 200V 0.0105 Rds

MOSFET 188 Amps 200V 0.0105 Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFN210N20P-ND 1191112-IXFN210N20P IXFN210N20P IXFN210N20P 401-IXFN210N20P IXFN210N20P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN210N20P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V 188A SOT-227B MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type SOT-227-4, miniBLOC SOT3 SOT-227-4, miniBLOC SOT-227-4, miniBLOC
Transistor Technology / Material MOSFET (Metal Oxide) SILICON
V(BR)DSS 200 volts 200 volts
IDSS 188000 milliamps
Unlock Full Specs
to access all available technical data