IXYS Corporation Electronic Surplus - IXFN200N07 IXFN200N07

Description
Manufacturer: IXYS Win Source Part Number: 1191111-IXFN200N07 Packaging: Tube Mounting Style: Chassis Mount Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-227B Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227-4, miniBLOC Power Dissipation (Maximum): 520W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: Not Applicable Vds - Drain-Source Breakdown Voltage: 70V Id - Continuous Drain Current: 200A Rds On (Maximum) at Id, Vgs: 6mOhm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 480nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 9000pF at 25V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1191111-IXFN200N07 Packaging: Tube Mounting Style: Chassis Mount Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-227B Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227-4, miniBLOC Power Dissipation (Maximum): 520W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: Not Applicable Vds - Drain-Source Breakdown Voltage: 70V Id - Continuous Drain Current: 200A Rds On (Maximum) at Id, Vgs: 6mOhm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 480nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 9000pF at 25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXFN200N07 - 1191111-IXFN200N07 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXFN200N07
1191111-IXFN200N07
Electronic Surplus - IXFN200N07 1191111-IXFN200N07
Manufacturer: IXYS Win Source Part Number: 1191111-IXFN200N07 Packaging: Tube Mounting Style: Chassis Mount Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-227B Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227-4, miniBLOC Power Dissipation (Maximum): 520W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: Not Applicable Vds - Drain-Source Breakdown Voltage: 70V Id - Continuous Drain Current: 200A Rds On (Maximum) at Id, Vgs: 6mOhm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 480nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 9000pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191111-IXFN200N07
Packaging: Tube
Mounting Style: Chassis Mount
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-227B
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227-4, miniBLOC
Power Dissipation (Maximum): 520W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: Not Applicable
Vds - Drain-Source Breakdown Voltage: 70V
Id - Continuous Drain Current: 200A
Rds On (Maximum) at Id, Vgs: 6mOhm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 8mA
Gate Charge (Qg) (Maximum) at Vgs: 480nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 9000pF at 25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191111-IXFN200N07
Product Name Electronic Surplus - IXFN200N07
Unlock Full Specs
to access all available technical data