Manufacturer: IXYS
Win Source Part Number: 1323976-IXFN180N20
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Rds On (Max) @ Id, Vgs: 10mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 8mA
Power Dissipation (Max): 700W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 660 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 22000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IXFN180N20-NDR
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
N-Channel 200V 180A (Tc) 700W (Tc) Chassis Mount SOT-227B
MOSFET N-CH 200V 180A SOT-227B Product overview: IXFN180N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN180N20 can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 180A SOT-227B
MOSFET N-CH 200V 180A SOT-227B
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1323976-IXFN180N20 | IXFN180N20-ND | 278-IXFN180N20 | IXFN180N20 | IXFN180N20 | IXFN180N20 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 200V 180A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 700000 milliwatts | 700 milliwatts | 700000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | Tube | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC |