Littelfuse, Inc. 100V 180A MOSFET Transistor IXFN180N10

Description
MOSFET N-CH 100V 180A SOT-227B Product overview: IXFN180N10 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN180N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 180A SOT-227B Product overview: IXFN180N10 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN180N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 180A MOSFET Transistor
278-IXFN180N10
100V 180A MOSFET Transistor 278-IXFN180N10
MOSFET N-CH 100V 180A SOT-227B Product overview: IXFN180N10 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN180N10 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 180A SOT-227B Product overview: IXFN180N10 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN180N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1224611-IXFN180N10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1224611-IXFN180N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1224611-IXFN180N10
Win Source Part Number: 1224611-IXFN180N10 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™ Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 8mA Power Dissipation (Max): 600W (Tc) Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 360 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9100 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: 479462 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1224611-IXFN180N10
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™
Package: Tube
Standard Package: 10
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 8mA
Power Dissipation (Max): 600W (Tc)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 360 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9100 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: 479462
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IXFN180N10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFN180N10
Single FETs, MOSFETs IXFN180N10
MOSFET N-CH 100V 180A SOT-227B

MOSFET N-CH 100V 180A SOT-227B

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN180N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN180N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN180N10
MOSFET N-CH 100V 180A SOT-227B

MOSFET N-CH 100V 180A SOT-227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 180 Amps 100V 0.008 Rds

MOSFET 180 Amps 100V 0.008 Rds

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXFN180N10 1224611-IXFN180N10 IXFN180N10 IXFN180N10 IXFN180N10
Product Name 100V 180A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 600 milliwatts 600000 milliwatts 600000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data