Zilog Single FETs, MOSFETs IXFN150N10

Description
N-Channel 100V 150A (Tc) 520W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 100V 150A (Tc) 520W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN150N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN150N10-ND
Single FETs, MOSFETs IXFN150N10-ND
N-Channel 100V 150A (Tc) 520W (Tc) Chassis Mount SOT-227B

N-Channel 100V 150A (Tc) 520W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323874-IXFN150N10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323874-IXFN150N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323874-IXFN150N10
Manufacturer: IXYS Win Source Part Number: 1323874-IXFN150N10 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 20 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 75A, 10V Vgs(th) (Max) @ Id: 4V @ 8mA Power Dissipation (Max): 520W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 360 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant

Manufacturer: IXYS
Win Source Part Number: 1323874-IXFN150N10
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 20
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 150A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 75A, 10V
Vgs(th) (Max) @ Id: 4V @ 8mA
Power Dissipation (Max): 520W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 360 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
100V 150A MOSFET Transistor
278-IXFN150N10
100V 150A MOSFET Transistor 278-IXFN150N10
MOSFET N-CH 100V 150A SOT-227 Product overview: IXFN150N10 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN150N10 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 150A SOT-227 Product overview: IXFN150N10 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN150N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN150N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN150N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN150N10
MOSFET N-CH 100V 150A SOT-227

MOSFET N-CH 100V 150A SOT-227

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150 Amps 100V

MOSFET 150 Amps 100V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFN150N10-ND 1323874-IXFN150N10 278-IXFN150N10 IXFN150N10 IXFN150N10
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V 150A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data