Mosfet Array 2 N-Channel (Dual) 900V Chassis Mount SOT-227B
SIC 2N-CH 900V SOT227B
MOSFET SICARBIDE-DISCRETE MOSFET (MIN
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXFN130N90SK-ND | IXFN130N90SK | IXFN130N90SK |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | SOT-227-4, miniBLOC |