Littelfuse, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFN110N85X

Description
Manufacturer: IXYS Win Source Part Number: 1324119-IXFN110N85X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 850 V Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 33mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 5.5V @ 8mA Power Dissipation (Max): 1170W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 425 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 17000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFN110 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324119-IXFN110N85X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 850 V Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 33mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 5.5V @ 8mA Power Dissipation (Max): 1170W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 425 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 17000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFN110 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324119-IXFN110N85X - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324119-IXFN110N85X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324119-IXFN110N85X
Manufacturer: IXYS Win Source Part Number: 1324119-IXFN110N85X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 850 V Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 33mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 5.5V @ 8mA Power Dissipation (Max): 1170W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 425 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 17000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFN110 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324119-IXFN110N85X
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 850 V
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Rds On (Max) @ Id, Vgs: 33mOhm @ 55A, 10V
Vgs(th) (Max) @ Id: 5.5V @ 8mA
Power Dissipation (Max): 1170W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 425 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 17000 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFN110
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IXFN110N85X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN110N85X-ND
Single FETs, MOSFETs IXFN110N85X-ND
N-Channel 850V 110A (Tc) 1170W (Tc) Chassis Mount SOT-227B

N-Channel 850V 110A (Tc) 1170W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN110N85X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN110N85X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN110N85X
MOSFET N-CH 850V 110A SOT227B

MOSFET N-CH 850V 110A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 850V X-Class HiPerFE Power MOSFET

MOSFET 850V X-Class HiPerFE Power MOSFET

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324119-IXFN110N85X IXFN110N85X-ND IXFN110N85X IXFN110N85X
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
N-Channel MOSFET Transistor - 278-AUIRFZ44V - ERSAELECTRONICS PTE. LTD.
Specs
PD 115000 milliwatts
TJ -55 C (-67 F)
View Details
3 suppliers