Manufacturer: IXYS
Win Source Part Number: 1324607-IXFN100N50Q3
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 82A (Tc)
Rds On (Max) @ Id, Vgs: 49mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 6.5V @ 8mA
Power Dissipation (Max): 960W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 255 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13800 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -IXFN100N50Q3
Base Product Number: IXFN100
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
N-Channel 500V 82A (Tc) 960W (Tc) Chassis Mount SOT-227B
MOSFET N-CH 500V 82A SOT227B
MOSFET N-CH 500V 82A SOT227B
MOSFET Q3Class HiPerFET Pwr MOSFET 500V/82A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324607-IXFN100N50Q3 | IXFN100N50Q3-ND | IXFN100N50Q3 | IXFN100N50Q3 | IXFN100N50Q3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 960000 milliwatts | 960000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC |