Zilog 200V 100A MOSFET Transistor IXFN100N20

Description
MOSFET N-CH 200V 100A SOT-227B Product overview: IXFN100N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN100N20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 100A SOT-227B Product overview: IXFN100N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN100N20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 100A MOSFET Transistor
278-IXFN100N20
200V 100A MOSFET Transistor 278-IXFN100N20
MOSFET N-CH 200V 100A SOT-227B Product overview: IXFN100N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN100N20 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 100A SOT-227B Product overview: IXFN100N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN100N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324559-IXFN100N20 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324559-IXFN100N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324559-IXFN100N20
Manufacturer: IXYS Win Source Part Number: 1324559-IXFN100N20 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 23mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 8mA Power Dissipation (Max): 520W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 380 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFN100 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324559-IXFN100N20
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 23mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 8mA
Power Dissipation (Max): 520W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 380 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFN100
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN100N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN100N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN100N20
MOSFET N-CH 200V 100A SOT-227B

MOSFET N-CH 200V 100A SOT-227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100 Amps 200V 0.023 Rds

MOSFET 100 Amps 200V 0.023 Rds

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXFN100N20 1324559-IXFN100N20 IXFN100N20 IXFN100N20
Product Name 200V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data