IXYS Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFL60N60

Description
MOSFET N-CH 600V 60A ISOPLUS264
Description
MOSFET N-CH 600V 60A ISOPLUS264

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFL60N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFL60N60
MOSFET N-CH 600V 60A ISOPLUS264

MOSFET N-CH 600V 60A ISOPLUS264

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number IXFL60N60
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details