IXYS Integrated Circuits Division MOSFET IXFL44N60

Description
MOSFET 44 Amps 600V 0.13W Rds
Datasheet
Description
MOSFET 44 Amps 600V 0.13W Rds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 44 Amps 600V 0.13W Rds

MOSFET 44 Amps 600V 0.13W Rds

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFL44N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFL44N60
MOSFET N-CH 600V 41A ISOPLUS264

MOSFET N-CH 600V 41A ISOPLUS264

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFL44N60 IXFL44N60
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2224614 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
7 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers