Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFL44N100P

Description
MOSFET N-CH 1000V 22A ISOPLUS264
Description
MOSFET N-CH 1000V 22A ISOPLUS264

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFL44N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFL44N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFL44N100P
MOSFET N-CH 1000V 22A ISOPLUS264

MOSFET N-CH 1000V 22A ISOPLUS264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 44 Amps 1000V 0.22 Rds

MOSFET 44 Amps 1000V 0.22 Rds

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFL44N100P IXFL44N100P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers