Littelfuse, Inc. Single FETs, MOSFETs IXFK98N50P3

Description
N-Channel 500V 98A (Tc) 1300W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 500V 98A (Tc) 1300W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK98N50P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK98N50P3-ND
Single FETs, MOSFETs IXFK98N50P3-ND
N-Channel 500V 98A (Tc) 1300W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 500V 98A (Tc) 1300W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1189642-IXFK98N50P3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1189642-IXFK98N50P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1189642-IXFK98N50P3
Win Source Part Number: 1189642-IXFK98N50P3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar3™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 98A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 1300W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264AA (IXFK) Gate Charge (Qg) (Max) @ Vgs: 197 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFK98 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1189642-IXFK98N50P3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Polar3™
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 98A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 5V @ 8mA
Power Dissipation (Max): 1300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264AA (IXFK)
Gate Charge (Qg) (Max) @ Vgs: 197 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFK98
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IXFK98N50P3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFK98N50P3
Single FETs, MOSFETs IXFK98N50P3
MOSFET N-CH 500V 98A TO264AA

MOSFET N-CH 500V 98A TO264AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK98N50P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK98N50P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK98N50P3
MOSFET N-CH 500V 98A TO264AA

MOSFET N-CH 500V 98A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V 98A 0.05Ohm PolarP3 Power MOSFET

MOSFET 500V 98A 0.05Ohm PolarP3 Power MOSFET

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK98N50P3-ND 1189642-IXFK98N50P3 IXFK98N50P3 IXFK98N50P3 IXFK98N50P3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3 TO-264-3, TO-264AA TO-264-3, TO-264AA
PD 1.30E6 milliwatts 1.30E6 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data