Zilog Single FETs, MOSFETs IXFK90N20Q

Description
N-Channel 200V 90A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 200V 90A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK90N20Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK90N20Q-ND
Single FETs, MOSFETs IXFK90N20Q-ND
N-Channel 200V 90A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 200V 90A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK90N20Q - 777621-IXFK90N20Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK90N20Q
777621-IXFK90N20Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK90N20Q 777621-IXFK90N20Q
Manufacturer: IXYS Win Source Part Number: 777621-IXFK90N20Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Family Name: IXFK90N20Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264AA (IXFK) Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 190nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 500W (Tc) Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 45A, 10V Alternative Parts (Cross-Reference): APT20M22LVFR; APT20M22LVRG; APT20M22LVR; APT20M22LVFRG; Introduction Date: September 16, 2002 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777621-IXFK90N20Q
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Family Name: IXFK90N20Q
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 190nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 500W (Tc)
Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 45A, 10V
Alternative Parts (Cross-Reference): APT20M22LVFR; APT20M22LVRG; APT20M22LVR; APT20M22LVFRG;
Introduction Date: September 16, 2002
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK90N20Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK90N20Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK90N20Q
MOSFET N-CH 200V 90A TO264AA

MOSFET N-CH 200V 90A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V 90A

MOSFET 200V 90A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK90N20Q-ND 777621-IXFK90N20Q IXFK90N20Q IXFK90N20Q
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK90N20Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
Single IGBTs - 448-AIKW30N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
7 suppliers