Littelfuse, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFK80N60P3

Description
Manufacturer: IXYS Win Source Part Number: 1324578-IXFK80N60P3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 25 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 1300W (Tc) Supplier Device Package: TO-264AA (IXFK) Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFK80 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324578-IXFK80N60P3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 25 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 1300W (Tc) Supplier Device Package: TO-264AA (IXFK) Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFK80 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324578-IXFK80N60P3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324578-IXFK80N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324578-IXFK80N60P3
Manufacturer: IXYS Win Source Part Number: 1324578-IXFK80N60P3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 25 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 1300W (Tc) Supplier Device Package: TO-264AA (IXFK) Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFK80 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324578-IXFK80N60P3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 70mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 5V @ 8mA
Power Dissipation (Max): 1300W (Tc)
Supplier Device Package: TO-264AA (IXFK)
Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-264-3, TO-264AA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFK80
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IXFK80N60P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK80N60P3-ND
Single FETs, MOSFETs IXFK80N60P3-ND
N-Channel 600V 80A (Tc) 1300W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 600V 80A (Tc) 1300W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK80N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK80N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK80N60P3
MOSFET N-CH 600V 80A TO264AA

MOSFET N-CH 600V 80A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V 80A 0.07Ohm PolarP3 Power MOSFET

MOSFET 600V 80A 0.07Ohm PolarP3 Power MOSFET

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324578-IXFK80N60P3 IXFK80N60P3-ND IXFK80N60P3 IXFK80N60P3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers