Littelfuse, Inc. Single FETs, MOSFETs IXFK78N50P3

Description
N-Channel 500V 78A (Tc) 1130W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 500V 78A (Tc) 1130W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK78N50P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK78N50P3-ND
Single FETs, MOSFETs IXFK78N50P3-ND
N-Channel 500V 78A (Tc) 1130W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 500V 78A (Tc) 1130W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK78N50P3 - 205687-IXFK78N50P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK78N50P3
205687-IXFK78N50P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK78N50P3 205687-IXFK78N50P3
Manufacturer: IXYS Win Source Part Number: 205687-IXFK78N50P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264AA (IXFK) Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 78A (Tc) Gate-Source Threshold Voltage: 5V @ 4mA Max Gate Charge: 147nC @ 10V Max Input Capacitance: 9900pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 68 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): APT75F50L; IXFX78N50P3; IXFK60N55Q2; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205687-IXFK78N50P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264AA (IXFK)
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 78A (Tc)
Gate-Source Threshold Voltage: 5V @ 4mA
Max Gate Charge: 147nC @ 10V
Max Input Capacitance: 9900pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 68 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): APT75F50L; IXFX78N50P3; IXFK60N55Q2;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK78N50P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK78N50P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK78N50P3
MOSFET N-CH 500V 78A TO264AA

MOSFET N-CH 500V 78A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V 78A 0.068Ohm PolarP3 Power MOSFET

MOSFET 500V 78A 0.068Ohm PolarP3 Power MOSFET

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK78N50P3-ND 205687-IXFK78N50P3 IXFK78N50P3 IXFK78N50P3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK78N50P3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3; TO-264AA (IXFK) TO-264-3, TO-264AA
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data