Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK73N30Q IXFK73N30Q

Description
Manufacturer: IXYS Win Source Part Number: 876083-IXFK73N30Q Series: HiPerFET™ Features: 300 V Package: Tube Family Name: IXFK73 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876083-IXFK73N30Q Series: HiPerFET™ Features: 300 V Package: Tube Family Name: IXFK73 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK73N30Q - 876083-IXFK73N30Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK73N30Q
876083-IXFK73N30Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK73N30Q 876083-IXFK73N30Q
Manufacturer: IXYS Win Source Part Number: 876083-IXFK73N30Q Series: HiPerFET™ Features: 300 V Package: Tube Family Name: IXFK73 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876083-IXFK73N30Q
Series: HiPerFET™
Features: 300 V
Package: Tube
Family Name: IXFK73
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK73N30Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK73N30Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK73N30Q
MOSFET N-CH 300V 73A TO264AA

MOSFET N-CH 300V 73A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 73 Amps 300V 0.042 Rds

MOSFET 73 Amps 300V 0.042 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 876083-IXFK73N30Q IXFK73N30Q IXFK73N30Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK73N30Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers