Littelfuse, Inc. Single FETs, MOSFETs IXFK66N85X

Description
N-Channel 850V 66A (Tc) 1250W (Tc) Through Hole TO-264AA
Request a Quote Datasheet
Description
N-Channel 850V 66A (Tc) 1250W (Tc) Through Hole TO-264AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK66N85X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK66N85X-ND
Single FETs, MOSFETs IXFK66N85X-ND
N-Channel 850V 66A (Tc) 1250W (Tc) Through Hole TO-264AA

N-Channel 850V 66A (Tc) 1250W (Tc) Through Hole TO-264AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK66N85X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK66N85X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK66N85X
MOSFET N-CH 850V 66A TO264

MOSFET N-CH 850V 66A TO264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 850V Ultra Junction X-Class Pwr MOSFET

MOSFET 850V Ultra Junction X-Class Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK66N85X-ND IXFK66N85X IXFK66N85X
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details