Littelfuse, Inc. Single FETs, MOSFETs IXFK64N60P3

Description
N-Channel 600V 64A (Tc) 1130W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 600V 64A (Tc) 1130W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFK64N60P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFK64N60P3-ND
Single FETs, MOSFETs 238-IXFK64N60P3-ND
N-Channel 600V 64A (Tc) 1130W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 600V 64A (Tc) 1130W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Single FETs, MOSFETs - IXFK64N60P3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFK64N60P3
Single FETs, MOSFETs IXFK64N60P3
MOSFET N-CH 600V 64A TO264AA

MOSFET N-CH 600V 64A TO264AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK64N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK64N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK64N60P3
MOSFET N-CH 600V 64A TO264AA

MOSFET N-CH 600V 64A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V 64A 0.095Ohm PolarP3 Power MOSFET

MOSFET 600V 64A 0.095Ohm PolarP3 Power MOSFET

Buy Now

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFK64N60P3-ND IXFK64N60P3 IXFK64N60P3 IXFK64N60P3
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA TO-264-3, TO-264AA 10V
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details