Manufacturer: IXYS
Win Source Part Number: 1049485-IXFK64N50P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 830W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264AA (IXFK)
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 8mA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 8700pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 85 mOhm @ 32A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
N-Channel 500V 64A (Tc) 830W (Tc) Through Hole TO-264AA (IXFK)
MOSFET N-CH 500V 64A TO264AA
MOSFET N-CH 500V 64A TO264AA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1049485-IXFK64N50P | IXFK64N50P-ND | IXFK64N50P | IXFK64N50P | IXFK64N50P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK64N50P | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 500 volts | 500 volts | |||
| PD | 830000 milliwatts | 830000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |