The IXFK55N50F is an N-channel enhancement mode MOSFET designed for high-frequency switching applications up to 500V and 55A continuous drain current. It is packaged in a TO-264 case with dimensions of 25.91 to 26.16 mm in width and 20.32 to 20.83 mm in length. The device has a maximum on-state resistance of 85 mΩ at 10V gate voltage and 25°C, an avalanche energy rating of 3 J, and a transient gate-source voltage tolerance of ±30 V. It features an unclamped inductive switching rating and a fast intrinsic rectifier with reverse recovery time of 250 ns. The thermal resistance from junction to case is 0.21 °C/W. The MOSFET is rated for operation from -55°C to 150°C junction temperature.
MOSFET IXFK55N50F 500V 55A HIPERFET F-Class HiPerRF Capable MOSFETs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK55N50F |
| Product Name | MOSFET |