Zilog 600V 52A MOSFET Transistor IXFK52N60Q2

Description
MOSFET N-CH 600V 52A TO264AA Product overview: IXFK52N60Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK52N60Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 52A TO264AA Product overview: IXFK52N60Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK52N60Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 52A MOSFET Transistor
278-IXFK52N60Q2
600V 52A MOSFET Transistor 278-IXFK52N60Q2
MOSFET N-CH 600V 52A TO264AA Product overview: IXFK52N60Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK52N60Q2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 52A TO264AA Product overview: IXFK52N60Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK52N60Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK52N60Q2 - 1191099-IXFK52N60Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK52N60Q2
1191099-IXFK52N60Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK52N60Q2 1191099-IXFK52N60Q2
Manufacturer: IXYS Win Source Part Number: 1191099-IXFK52N60Q2 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 52A (Tc) Family Name: IXFK52N60Q2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264AA (IXFK) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 8mA Gate Charge (Qg) (Maximum) @ Vgs: 198nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 735W (Tc) Rds On (Maximum) @ Id, Vgs: 115 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): APL602B2; APL602B2G; APL602LG; Introduction Date: January 08, 2003 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191099-IXFK52N60Q2
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 52A (Tc)
Family Name: IXFK52N60Q2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 198nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 735W (Tc)
Rds On (Maximum) @ Id, Vgs: 115 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): APL602B2; APL602B2G; APL602LG;
Introduction Date: January 08, 2003
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IXFK52N60Q2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK52N60Q2-ND
Single FETs, MOSFETs IXFK52N60Q2-ND
N-Channel 600V 52A (Tc) 735W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 600V 52A (Tc) 735W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK52N60Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK52N60Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK52N60Q2
MOSFET N-CH 600V 52A TO264AA

MOSFET N-CH 600V 52A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 52 Amps 600V 0.12 Rds

MOSFET 52 Amps 600V 0.12 Rds

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXFK52N60Q2 1191099-IXFK52N60Q2 IXFK52N60Q2-ND IXFK52N60Q2 IXFK52N60Q2
Product Name 600V 52A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK52N60Q2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 735 milliwatts
Unlock Full Specs
to access all available technical data