N-Channel 75V 520A (Tc) 1250W (Tc) Through Hole TO-264AA (IXFK)
MOSFET N-CH 75V 520A TO264AA
MOSFET TRENCHT2 PWR MOSFET 75V 520A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK520N075T2-ND | IXFK520N075T2 | IXFK520N075T2 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |