Zilog Single FETs, MOSFETs IXFK50N85X

Description
N-Channel 850V 50A (Tc) 890W (Tc) Through Hole TO-264AA
Request a Quote Datasheet
Description
N-Channel 850V 50A (Tc) 890W (Tc) Through Hole TO-264AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK50N85X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK50N85X-ND
Single FETs, MOSFETs IXFK50N85X-ND
N-Channel 850V 50A (Tc) 890W (Tc) Through Hole TO-264AA

N-Channel 850V 50A (Tc) 890W (Tc) Through Hole TO-264AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK50N85X - 922222-IXFK50N85X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK50N85X
922222-IXFK50N85X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK50N85X 922222-IXFK50N85X
Manufacturer: IXYS Win Source Part Number: 922222-IXFK50N85X Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 850 V 50A (Tc) 890W (Tc) Through Hole TO-264AA Package: TO-264-3, TO-264AA Package: Tube Mounting: Through Hole Family Name: IXFK50 Categories: Discrete Semiconductor Products Case / Package: TO-264AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922222-IXFK50N85X
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 850 V 50A (Tc) 890W (Tc) Through Hole TO-264AA
Package: TO-264-3, TO-264AA
Package: Tube
Mounting: Through Hole
Family Name: IXFK50
Categories: Discrete Semiconductor Products
Case / Package: TO-264AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK50N85X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK50N85X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK50N85X
MOSFET N-CH 850V 50A TO264

MOSFET N-CH 850V 50A TO264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 850V Ultra Junction X-Class Pwr MOSFET

MOSFET 850V Ultra Junction X-Class Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK50N85X-ND 922222-IXFK50N85X IXFK50N85X IXFK50N85X
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK50N85X Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products