N-Channel 600V 48A (Tc) 830W (Tc) Through Hole TO-264AA (IXFK)
MOSFET N-CH 600V 48A TO-264
MOSFET N-CH 600V 48A TO264AA
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFK48N60P-ND | IXFK48N60P | 401-IXFK48N60P | IXFK48N60P |
| Product Name | Single FETs, MOSFETs | MOSFET | MOSFET N-CH 600V 48A TO-264 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | TO-264-3, TO-264AA | TO-264-3, TO-264AA | ||
| Transistor Technology / Material | SILICON | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE | |||
| V(BR)DSS | 600 volts |