Littelfuse, Inc. Single FETs, MOSFETs IXFK44N80Q3

Description
N-Channel 800V 44A (Tc) 1250W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 800V 44A (Tc) 1250W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK44N80Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK44N80Q3-ND
Single FETs, MOSFETs IXFK44N80Q3-ND
N-Channel 800V 44A (Tc) 1250W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 800V 44A (Tc) 1250W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 800V/44A

MOSFET Q3Class HiPerFET Pwr MOSFET 800V/44A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK44N80Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK44N80Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK44N80Q3
MOSFET N-CH 800V 44A TO264AA

MOSFET N-CH 800V 44A TO264AA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFK44N80Q3-ND IXFK44N80Q3 IXFK44N80Q3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 20 GHz, 800 um Discrete GaAs pHEMT Die - QPD2080D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 800 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
3 suppliers