MOSFET N-CH 600V 44A TO264AA Product overview: IXFK44N60 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK44N60 can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 205686-IXFK44N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 560W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264AA (IXFK)
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 8mA
Max Gate Charge: 330nC @ 10V
Max Input Capacitance: 8900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
MOSFET N-CH 600V 44A TO264AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IXFK44N60 | 205686-IXFK44N60 | IXFK44N60 | IXFK44N60 |
| Product Name | 600V 44A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK44N60 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0450 kS | |||
| PD | 560 milliwatts | 560000 milliwatts |