Zilog Single FETs, MOSFETs IXFK44N50P

Description
N-Channel 500V 44A (Tc) 658W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 500V 44A (Tc) 658W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFK44N50P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFK44N50P-ND
Single FETs, MOSFETs 238-IXFK44N50P-ND
N-Channel 500V 44A (Tc) 658W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 500V 44A (Tc) 658W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK44N50P - 777620-IXFK44N50P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK44N50P
777620-IXFK44N50P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK44N50P 777620-IXFK44N50P
Manufacturer: IXYS Win Source Part Number: 777620-IXFK44N50P Series: HiPerFET, PolarHT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 44A (Tc) Family Name: IXFK44N50P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264AA (IXFK) Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 98nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5440pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 658W (Tc) Rds On (Maximum) @ Id, Vgs: 140 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): STW24NK55Z; APT5014LVFRG ; APT5014LVR; APT5014LVRG; Introduction Date: April 10, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777620-IXFK44N50P
Series: HiPerFET, PolarHT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 44A (Tc)
Family Name: IXFK44N50P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 98nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5440pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 658W (Tc)
Rds On (Maximum) @ Id, Vgs: 140 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): STW24NK55Z; APT5014LVFRG ; APT5014LVR; APT5014LVRG;
Introduction Date: April 10, 2014
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 44A

MOSFET 500V 44A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK44N50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK44N50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK44N50P
MOSFET N-CH 500V 44A TO264AA

MOSFET N-CH 500V 44A TO264AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXFK44N50P-ND 777620-IXFK44N50P IXFK44N50P IXFK44N50P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK44N50P MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers