N-Channel 500V 44A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)
Manufacturer: IXYS
Win Source Part Number: 1324356-IXFK44N50
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 44A (Tc)
Rds On (Max) @ Id, Vgs: 120mOhm @ 22A, 10V
Vgs(th) (Max) @ Id: 4V @ 8mA
Power Dissipation (Max): 500W (Tc)
Supplier Device Package: TO-264AA (IXFK)
Gate Charge (Qg) (Max) @ Vgs: 270 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-264-3, TO-264AA
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant
MOSFET N-CH 500V 44A TO-264AA Product overview: IXFK44N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK44N50 can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 44A TO-264AA
MOSFET N-CH 500V 44A TO-264AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK44N50-ND | 1324356-IXFK44N50 | 278-IXFK44N50 | IXFK44N50 | IXFK44N50 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 500V 44A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-264-3, TO-264AA | SOT3; TO-264-3, TO-264AA | Tube | TO-264-3, TO-264AA | TO-264-3, TO-264AA |
| PD | 500000 milliwatts | 500000 milliwatts | 500000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |