Zilog Single FETs, MOSFETs IXFK40N90P

Description
N-Channel 900V 40A (Tc) 960W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 900V 40A (Tc) 960W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK40N90P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK40N90P-ND
Single FETs, MOSFETs IXFK40N90P-ND
N-Channel 900V 40A (Tc) 960W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 900V 40A (Tc) 960W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK40N90P - 205685-IXFK40N90P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK40N90P
205685-IXFK40N90P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK40N90P 205685-IXFK40N90P
Manufacturer: IXYS Win Source Part Number: 205685-IXFK40N90P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 960W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264AA (IXFK) Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 6.5V @ 1mA Max Gate Charge: 230nC @ 10V Max Input Capacitance: 14000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 230 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205685-IXFK40N90P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 960W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264AA (IXFK)
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 6.5V @ 1mA
Max Gate Charge: 230nC @ 10V
Max Input Capacitance: 14000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 230 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK40N90P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK40N90P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK40N90P
MOSFET N-CH 900V 40A TO264AA

MOSFET N-CH 900V 40A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PolarHV HiPerFETs 500V-1.2Kv Red Rds

MOSFET PolarHV HiPerFETs 500V-1.2Kv Red Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK40N90P-ND 205685-IXFK40N90P IXFK40N90P IXFK40N90P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK40N90P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3; TO-264AA (IXFK) Through Hole
V(BR)DSS 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details