Zilog Single FETs, MOSFETs IXFK360N15T2

Description
N-Channel 150V 360A (Tc) 1670W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 150V 360A (Tc) 1670W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFK360N15T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFK360N15T2-ND
Single FETs, MOSFETs 238-IXFK360N15T2-ND
N-Channel 150V 360A (Tc) 1670W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 150V 360A (Tc) 1670W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1006662-IXFK360N15T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1006662-IXFK360N15T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1006662-IXFK360N15T2
Win Source Part Number: 1006662-IXFK360N15T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, TrenchT2™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 360A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 1670W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264AA (IXFK) Gate Charge (Qg) (Max) @ Vgs: 715 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 47500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFK360 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1006662-IXFK360N15T2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, TrenchT2™
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 360A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 5V @ 8mA
Power Dissipation (Max): 1670W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264AA (IXFK)
Gate Charge (Qg) (Max) @ Vgs: 715 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 47500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFK360
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK360N15T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK360N15T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK360N15T2
MOSFET N-CH 150V 360A TO264AA

MOSFET N-CH 150V 360A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET GigaMOS Trench T2 HiperFET PWR MOSFET

MOSFET GigaMOS Trench T2 HiperFET PWR MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFK360N15T2-ND 1006662-IXFK360N15T2 IXFK360N15T2 IXFK360N15T2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details