Littelfuse, Inc. Single FETs, MOSFETs IXFK32N80Q3

Description
N-Channel 800V 32A (Tc) 1000W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 800V 32A (Tc) 1000W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK32N80Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK32N80Q3-ND
Single FETs, MOSFETs IXFK32N80Q3-ND
N-Channel 800V 32A (Tc) 1000W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 800V 32A (Tc) 1000W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 800V/32A

MOSFET Q3Class HiPerFET Pwr MOSFET 800V/32A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK32N80Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK32N80Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK32N80Q3
MOSFET N-CH 800V 32A TO264AA

MOSFET N-CH 800V 32A TO264AA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFK32N80Q3-ND IXFK32N80Q3 IXFK32N80Q3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7303QTR - 1020723-AUIRF7303QTR - Win Source Electronics
Specs
Polarity N-Channel
V(BR)DSS 30 volts
PD 2400 milliwatts
View Details
4 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details