Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK32N50Q IXFK32N50Q

Description
Manufacturer: IXYS Win Source Part Number: 777619-IXFK32N50Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Family Name: IXFK32N50Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264AA (IXFK) Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 150nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3950pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 416W (Tc) Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): 2SK1527-E; FDH27N50; 2SK1520-E; 2SK1520; Introduction Date: February 07, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 777619-IXFK32N50Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Family Name: IXFK32N50Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264AA (IXFK) Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 150nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3950pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 416W (Tc) Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): 2SK1527-E; FDH27N50; 2SK1520-E; 2SK1520; Introduction Date: February 07, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK32N50Q - 777619-IXFK32N50Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK32N50Q
777619-IXFK32N50Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK32N50Q 777619-IXFK32N50Q
Manufacturer: IXYS Win Source Part Number: 777619-IXFK32N50Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Family Name: IXFK32N50Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264AA (IXFK) Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 150nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3950pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 416W (Tc) Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): 2SK1527-E; FDH27N50; 2SK1520-E; 2SK1520; Introduction Date: February 07, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777619-IXFK32N50Q
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 32A (Tc)
Family Name: IXFK32N50Q
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4.5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 150nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3950pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 416W (Tc)
Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): 2SK1527-E; FDH27N50; 2SK1520-E; 2SK1520;
Introduction Date: February 07, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK32N50Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK32N50Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK32N50Q
MOSFET N-CH 500V 32A TO264AA

MOSFET N-CH 500V 32A TO264AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 777619-IXFK32N50Q IXFK32N50Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK32N50Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 416000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2807 - 199523-AUIRF2807 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 230000 milliwatts
View Details
6 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details