Zilog Single FETs, MOSFETs IXFK32N100X

Description
N-Channel 1000V 32A (Tc) 890W (Tc) Through Hole TO-264
Request a Quote Datasheet
Description
N-Channel 1000V 32A (Tc) 890W (Tc) Through Hole TO-264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK32N100X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK32N100X-ND
Single FETs, MOSFETs IXFK32N100X-ND
N-Channel 1000V 32A (Tc) 890W (Tc) Through Hole TO-264

N-Channel 1000V 32A (Tc) 890W (Tc) Through Hole TO-264

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 1000V 32A TO-264 Power MOSFET

MOSFET 1000V 32A TO-264 Power MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK32N100X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK32N100X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK32N100X
MOSFET N-CH 1000V 32A TO264

MOSFET N-CH 1000V 32A TO264

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFK32N100X-ND IXFK32N100X IXFK32N100X
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details