IXYS Corporation Electronic Surplus - IXFK32N100Q3 IXFK32N100Q3

Description
Manufacturer: IXYS Win Source Part Number: 1191091-IXFK32N100Q3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-264AA (IXFK) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264-3, TO-264AA Power Dissipation (Maximum): 1250W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 32A Rds On (Maximum) at Id, Vgs: 320mOhm at 16A, 10V Gate Source Voltage(th) (Maximum) at Id: 6.5V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 195nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 9940pF at 25V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1191091-IXFK32N100Q3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-264AA (IXFK) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264-3, TO-264AA Power Dissipation (Maximum): 1250W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 32A Rds On (Maximum) at Id, Vgs: 320mOhm at 16A, 10V Gate Source Voltage(th) (Maximum) at Id: 6.5V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 195nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 9940pF at 25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXFK32N100Q3 - 1191091-IXFK32N100Q3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXFK32N100Q3
1191091-IXFK32N100Q3
Electronic Surplus - IXFK32N100Q3 1191091-IXFK32N100Q3
Manufacturer: IXYS Win Source Part Number: 1191091-IXFK32N100Q3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-264AA (IXFK) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264-3, TO-264AA Power Dissipation (Maximum): 1250W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 32A Rds On (Maximum) at Id, Vgs: 320mOhm at 16A, 10V Gate Source Voltage(th) (Maximum) at Id: 6.5V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 195nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 9940pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191091-IXFK32N100Q3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-264AA (IXFK)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264-3, TO-264AA
Power Dissipation (Maximum): 1250W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1000V
Id - Continuous Drain Current: 32A
Rds On (Maximum) at Id, Vgs: 320mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id: 6.5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs: 195nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 9940pF at 25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191091-IXFK32N100Q3
Product Name Electronic Surplus - IXFK32N100Q3
Unlock Full Specs
to access all available technical data