N-Channel 1000V 32A (Tc) 1250W (Tc) Through Hole TO-264AA (IXFK)
MOSFET Q3Class HiPerFET Pwr MOSFET 1000V/32A
MOSFET N-CH 1000V 32A TO264AA
MOSFET N-CH 1000V 32A TO264AA
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFK32N100Q3-ND | IXFK32N100Q3 | IXFK32N100Q3 | IXFK32N100Q3 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-264-3, TO-264AA | TO-264-3, TO-264AA | TO-264-3, TO-264AA | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 1000 volts |