Zilog Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs IXFK320N17T2

Description
Manufacturer: IXYS Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: HiPerFET™, TrenchT2™ Package: Tube Product Status: Active Base Product Number: IXFK320 Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-264AA (IXFK) Package / Case: TO-264-3, TO-264AA
Request a Quote Datasheet
Description
Manufacturer: IXYS Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: HiPerFET™, TrenchT2™ Package: Tube Product Status: Active Base Product Number: IXFK320 Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-264AA (IXFK) Package / Case: TO-264-3, TO-264AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: IXYS Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: HiPerFET™, TrenchT2™ Package: Tube Product Status: Active Base Product Number: IXFK320 Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-264AA (IXFK) Package / Case: TO-264-3, TO-264AA

Manufacturer: IXYS
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: HiPerFET™, TrenchT2™
Package: Tube
Product Status: Active
Base Product Number: IXFK320
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-264AA (IXFK)
Package / Case: TO-264-3, TO-264AA

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXFK320N17T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFK320N17T2-ND
Single FETs, MOSFETs 238-IXFK320N17T2-ND
N-Channel 170V 320A (Tc) 1670W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 170V 320A (Tc) 1670W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK320N17T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK320N17T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK320N17T2
MOSFET N-CH 170V 320A TO264AA

MOSFET N-CH 170V 320A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET GigaMOS Trench T2 HiperFET PWR MOSFET

MOSFET GigaMOS Trench T2 HiperFET PWR MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IXFK320N17T2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFK320N17T2
Single FETs, MOSFETs IXFK320N17T2
MOSFET N-CH 170V 320A TO264AA

MOSFET N-CH 170V 320A TO264AA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFK320N17T2-ND IXFK320N17T2 IXFK320N17T2 IXFK320N17T2
Product Name Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Package Type SOT3 TO-264-3, TO-264AA TO-264-3, TO-264AA TO-264-3, TO-264AA
Polarity N-Channel N-Channel; N-Channel
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 5.1A MOSFET Transistor - 289-AUIRF7341QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
8 suppliers