Littelfuse, Inc. Single FETs, MOSFETs IXFK30N100Q2

Description
N-Channel 1000V 30A (Tc) 735W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 1000V 30A (Tc) 735W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK30N100Q2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK30N100Q2-ND
Single FETs, MOSFETs IXFK30N100Q2-ND
N-Channel 1000V 30A (Tc) 735W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 1000V 30A (Tc) 735W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Singapore, Singapore
1000V 30A MOSFET Transistor
278-IXFK30N100Q2
1000V 30A MOSFET Transistor 278-IXFK30N100Q2
MOSFET N-CH 1000V 30A TO264AA Product overview: IXFK30N100Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK30N100Q2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 30A TO264AA Product overview: IXFK30N100Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK30N100Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK30N100Q2 - 1049474-IXFK30N100Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK30N100Q2
1049474-IXFK30N100Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK30N100Q2 1049474-IXFK30N100Q2
Manufacturer: IXYS Win Source Part Number: 1049474-IXFK30N100Q2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 735W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264AA (IXFK) Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 5V @ 8mA Max Gate Charge: 186nC @ 10V Max Input Capacitance: 8200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 400 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049474-IXFK30N100Q2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 735W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264AA (IXFK)
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 5V @ 8mA
Max Gate Charge: 186nC @ 10V
Max Input Capacitance: 8200pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 400 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30 Amps 1000V 0.35 Rds

MOSFET 30 Amps 1000V 0.35 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK30N100Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK30N100Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK30N100Q2
MOSFET N-CH 1000V 30A TO264AA

MOSFET N-CH 1000V 30A TO264AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFK30N100Q2-ND 278-IXFK30N100Q2 1049474-IXFK30N100Q2 IXFK30N100Q2 IXFK30N100Q2
Product Name Single FETs, MOSFETs 1000V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK30N100Q2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA Tube SOT3; TO-264AA (IXFK) TO-264-3, TO-264AA
MOSFET Operating Mode Enhancement
PD 735 milliwatts 735000 milliwatts
Unlock Full Specs
to access all available technical data