Zilog Single FETs, MOSFETs IXFK300N20X3

Description
N-Channel 200V 300A (Tc) 1250W (Tc) Through Hole TO-264
Request a Quote Datasheet
Description
N-Channel 200V 300A (Tc) 1250W (Tc) Through Hole TO-264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK300N20X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK300N20X3-ND
Single FETs, MOSFETs IXFK300N20X3-ND
N-Channel 200V 300A (Tc) 1250W (Tc) Through Hole TO-264

N-Channel 200V 300A (Tc) 1250W (Tc) Through Hole TO-264

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1028920-IXFK300N20X3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1028920-IXFK300N20X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1028920-IXFK300N20X3
Win Source Part Number: 1028920-IXFK300N20X3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Ultra X3 Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 300A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 150A, 10V Vgs(th) (Max) @ Id: 4.5V @ 8mA Power Dissipation (Max): 1250W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 Gate Charge (Qg) (Max) @ Vgs: 375 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 23800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFK300 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1028920-IXFK300N20X3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Ultra X3
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 300A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 150A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 8mA
Power Dissipation (Max): 1250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264
Gate Charge (Qg) (Max) @ Vgs: 375 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 23800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFK300
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 200V Enh FET 200Vdgr 300A 4mOhm

MOSFET N-Ch 200V Enh FET 200Vdgr 300A 4mOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK300N20X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK300N20X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK300N20X3
MOSFET N-CH 200V 300A TO264

MOSFET N-CH 200V 300A TO264

Supplier's Site
Single FETs, MOSFETs - IXFK300N20X3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFK300N20X3
Single FETs, MOSFETs IXFK300N20X3
MOSFET N-CH 200V 300A TO264

MOSFET N-CH 200V 300A TO264

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK300N20X3-ND 1028920-IXFK300N20X3 IXFK300N20X3 IXFK300N20X3 IXFK300N20X3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3 TO-264-3, TO-264AA TO-264-3, TO-264AA
PD 1.25E6 milliwatts 1.25E6 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
40V 240A MOSFET Transistor - 278-AUIRFS8409-7TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details