MOSFET N-CH 800V 27A TO264AA Product overview: IXFK27N80 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK27N80 can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 138848-IXFK27N80
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264AA (IXFK)
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 8mA
Max Gate Charge: 400nC @ 10V
Max Input Capacitance: 9740pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
N-Channel 800V 27A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)
MOSFET N-CH 800V 27A TO264AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IXFK27N80 | 138848-IXFK27N80 | IXFK27N80-ND | IXFK27N80 | IXFK27N80 |
| Product Name | 800V 27A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK27N80 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0280 kS | ||||
| PD | 500 milliwatts | 500000 milliwatts |