Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: HiPerFET™, Polar
Package: Tube
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264AA (IXFK)
Vgs (Max): ±30V
N-Channel 1000V 26A (Tc) 780W (Tc) Through Hole TO-264AA (IXFK)
MOSFET N-CH 1000V 26A TO264AA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFK26N100P-ND | IXFK26N100P | IXFK26N100P | |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-264-3, TO-264AA | TO-264-3, TO-264AA |