Littelfuse, Inc. FETs - Single - IXFK24N100Q3 IXFK24N100Q3

Description
Manufacturer: IXYS Win Source Part Number: 1191087-IXFK24N100Q3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-264AA (IXFK) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264-3, TO-264AA Power Dissipation (Maximum): 1000W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 24A Rds On (Maximum) at Id, Vgs: 440mOhm at 12A, 10V Gate Source Voltage(th) (Maximum) at Id: 6.5V at 4mA Gate Charge (Qg) (Maximum) at Vgs: 140nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 7200pF at 25V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191087-IXFK24N100Q3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-264AA (IXFK) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264-3, TO-264AA Power Dissipation (Maximum): 1000W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 24A Rds On (Maximum) at Id, Vgs: 440mOhm at 12A, 10V Gate Source Voltage(th) (Maximum) at Id: 6.5V at 4mA Gate Charge (Qg) (Maximum) at Vgs: 140nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 7200pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IXFK24N100Q3 - 1191087-IXFK24N100Q3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXFK24N100Q3
1191087-IXFK24N100Q3
FETs - Single - IXFK24N100Q3 1191087-IXFK24N100Q3
Manufacturer: IXYS Win Source Part Number: 1191087-IXFK24N100Q3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-264AA (IXFK) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264-3, TO-264AA Power Dissipation (Maximum): 1000W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 24A Rds On (Maximum) at Id, Vgs: 440mOhm at 12A, 10V Gate Source Voltage(th) (Maximum) at Id: 6.5V at 4mA Gate Charge (Qg) (Maximum) at Vgs: 140nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 7200pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191087-IXFK24N100Q3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-264AA (IXFK)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264-3, TO-264AA
Power Dissipation (Maximum): 1000W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1000V
Id - Continuous Drain Current: 24A
Rds On (Maximum) at Id, Vgs: 440mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id: 6.5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs: 140nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 7200pF at 25V

Buy Now
Single FETs, MOSFETs - IXFK24N100Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK24N100Q3-ND
Single FETs, MOSFETs IXFK24N100Q3-ND
N-Channel 1000V 24A (Tc) 1000W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 1000V 24A (Tc) 1000W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 1000V/24A

MOSFET Q3Class HiPerFET Pwr MOSFET 1000V/24A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK24N100Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK24N100Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK24N100Q3
MOSFET N-CH 1000V 24A TO264AA

MOSFET N-CH 1000V 24A TO264AA

Supplier's Site
MOSFET N-CH 1000V 24A TO-264 - 401-IXFK24N100Q3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 1000V 24A TO-264
401-IXFK24N100Q3
MOSFET N-CH 1000V 24A TO-264 401-IXFK24N100Q3
MOSFET N-CH 1000V 24A TO-264

MOSFET N-CH 1000V 24A TO-264

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1191087-IXFK24N100Q3 IXFK24N100Q3-ND IXFK24N100Q3 IXFK24N100Q3 401-IXFK24N100Q3
Product Name FETs - Single - IXFK24N100Q3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 1000V 24A TO-264
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 1000 volts 1000 volts
PD 1.00E6 milliwatts 1.00E6 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-264-3, TO-264AA TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details