N-Channel 250V 240A (Tc) 1250W (Tc) Through Hole TO-264
MOSFET N-CH 250V 240A TO264
MOSFET N-CH 250V 240A TO264
MOSFET 250V UltraJunc X3 Pwr MOSFET
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXFK240N25X3-ND | IXFK240N25X3 | IXFK240N25X3 | IXFK240N25X3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-264-3, TO-264AA | TO-264-3, TO-264AA | TO-264-3, TO-264AA | |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |