Zilog Single FETs, MOSFETs IXFK220N15P

Description
N-Channel 150V 220A (Tc) 1250W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 150V 220A (Tc) 1250W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK220N15P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK220N15P-ND
Single FETs, MOSFETs IXFK220N15P-ND
N-Channel 150V 220A (Tc) 1250W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 150V 220A (Tc) 1250W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK220N15P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK220N15P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK220N15P
MOSFET N-CH 150V 220A TO264AA

MOSFET N-CH 150V 220A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 220Amps 150V

MOSFET 220Amps 150V

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK220N15P-ND IXFK220N15P IXFK220N15P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
Single FETs, MOSFETs - AUIRFN7107TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
4 suppliers