Zilog Single FETs, MOSFETs IXFK210N30X3

Description
N-Channel 300V 210A (Tc) 1250W (Tc) Through Hole TO-264
Request a Quote Datasheet
Description
N-Channel 300V 210A (Tc) 1250W (Tc) Through Hole TO-264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFK210N30X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFK210N30X3-ND
Single FETs, MOSFETs 238-IXFK210N30X3-ND
N-Channel 300V 210A (Tc) 1250W (Tc) Through Hole TO-264

N-Channel 300V 210A (Tc) 1250W (Tc) Through Hole TO-264

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1012826-IXFK210N30X3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1012826-IXFK210N30X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1012826-IXFK210N30X3
Win Source Part Number: 1012826-IXFK210N30X3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Ultra X3 Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 210A (Tc) Rds On (Max) @ Id, Vgs: 5.5mOhm @ 105A, 10V Vgs(th) (Max) @ Id: 4.5V @ 8mA Power Dissipation (Max): 1250W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 Gate Charge (Qg) (Max) @ Vgs: 375 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 24200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFK210 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1012826-IXFK210N30X3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Ultra X3
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 210A (Tc)
Rds On (Max) @ Id, Vgs: 5.5mOhm @ 105A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 8mA
Power Dissipation (Max): 1250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264
Gate Charge (Qg) (Max) @ Vgs: 375 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 24200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFK210
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK210N30X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK210N30X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK210N30X3
MOSFET N-CH 300V 210A TO264

MOSFET N-CH 300V 210A TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXFK210N30X3-ND 1012826-IXFK210N30X3 IXFK210N30X3 IXFK210N30X3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data